location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 41480 pool/beach float Multicolour Pattern Ride-on float

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bestway Sports Car Kids Ride-On Pool Float
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41480
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607312230
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:50
The date of the most recent change of this product data-sheet in Icecat.
Bestway 41480 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 41480 pool/beach float Multicolour Pattern Ride-on float :
The long product name of Bestway 41480 pool/beach float Multicolour Pattern Ride-on float. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bestway Sports Car Kids Ride-On Pool Float
More>>>
Bestway 41480 pool/beach float Multicolour Pattern Ride-on float:
The official description of Bestway 41480 pool/beach float Multicolour Pattern Ride-on float as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Beep, beep! Watch out as your little one speeds into summer with the Bestway Sports Car Ride-On! Wade through the water with bright, fun racer stripes, and an inflatable aerodynamic rear spoiler. This exciting racer will have the kids zooming to get in the water like drivers at the Grand Prix. Kids will love riding through the crystal blue waves on this stylish sports car. Our trusty heavy-duty handles will help kids keep a sturdy grip as they cruise through the waters at the beach, lake or pool. Perfect for kid’s pool parties, birthdays or for the little one that just loves cars. And with its easy inflation, deflation and storage, this ride-on will bring joy to your summer year after year. This exciting pool toy will drive laps around summer boredom. Earn your racing stripes and splash into the pool with speed and style on this sleek Sports Car Ride-On.

Short summary description Bestway 41480 pool/beach float Multicolour Pattern Ride-on float:
This short summary of the Bestway 41480 pool/beach float Multicolour Pattern Ride-on float data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 41480, Multicolour, Ride-on float, Pattern, 3 yr(s), Boy/Girl, 45 kg

Long summary description Bestway 41480 pool/beach float Multicolour Pattern Ride-on float:
This is an auto-generated long summary of Bestway 41480 pool/beach float Multicolour Pattern Ride-on float based on the first three specs of the first five spec groups.

Bestway 41480. Product colour: Multicolour, Product type: Ride-on float, Coloration: Pattern. Width: 610 mm, Length: 1030 mm, Height: 385 mm. Package width: 198 mm, Package depth: 65 mm, Package height: 198 mm. Quantity per shipping (inner) case: 8 pc(s), Master (outer) case width: 280 mm, Master (outer) case length: 410 mm

Features
Product colour *
Multicolour
Coloration *
Pattern
Product type *
Ride-on float
Maximum load weight
45 kg
Recommended age (min) *
3 yr(s)
Recommended gender *
Boy/Girl
Heavy-duty handles
Yes
Number of carry handles
1
Jumlah maksimum orang
1 person(s)
Certification
EN71-1,2,3/AS NZS ISO8124
Weight & dimensions
Width
610 mm
Length
1030 mm
Height
385 mm
Weight
600 g
Deflated size (W x L)
750 x 1100 mm
Packaging data
Package width
198 mm
Package depth
65 mm
Package height
198 mm
Package weight
711 g
Package volume
25000 cm³
Package type
Full color box
Packaging content
Batteries included
No
Quantity
1
Logistics data
Quantity per shipping (inner) case
8 pc(s)
Master (outer) case width
280 mm
Master (outer) case length
410 mm
Master (outer) case height
215 mm
Master (outer) case GTIN (EAN/UPC)
56941607312235