Bertesi 064 F Beta 3-B1 hanging folder Carton Beige 50 pc(s)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13944
Info modified on:
07 Mar 2024, 15:34:52
Long product name Bertesi 064 F Beta 3-B1 hanging folder Carton Beige 50 pc(s):

Avana - Lateral 33 cm V Base

Short summary description Bertesi 064 F Beta 3-B1 hanging folder Carton Beige 50 pc(s):

Bertesi 064 F Beta 3-B1, Carton, Beige, Plastic, 220 g/m², 330 mm, 275 mm

Long summary description Bertesi 064 F Beta 3-B1 hanging folder Carton Beige 50 pc(s):

Bertesi 064 F Beta 3-B1. Material: Carton, Product colour: Beige, Label holder material: Plastic. Width: 330 mm, Height: 275 mm. Quantity per pack: 50 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.