location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avery 3336 self-adhesive label Rounded rectangle White 672 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avery Check ‘Avery’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Manual Labels, White, 50 x 14 mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3336
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘Avery’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Avery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Nov 2021 09:53:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Avery 3336 self-adhesive label Rounded rectangle White 672 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rounded rectangle White
  • - Material: Paper
  • - 672 pc(s)
Long product name Avery 3336 self-adhesive label Rounded rectangle White 672 pc(s) :
The long product name of Avery 3336 self-adhesive label Rounded rectangle White 672 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

50 x 14 mm, 672 pcs, White
More>>>
Short summary description Avery 3336 self-adhesive label Rounded rectangle White 672 pc(s):
This short summary of the Avery 3336 self-adhesive label Rounded rectangle White 672 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Avery 3336, White, Rounded rectangle, 50 x 14 mm, Universal, Paper, 672 pc(s)

Long summary description Avery 3336 self-adhesive label Rounded rectangle White 672 pc(s):
This is an auto-generated long summary of Avery 3336 self-adhesive label Rounded rectangle White 672 pc(s) based on the first three specs of the first five spec groups.

Avery 3336. Product colour: White, Shape: Rounded rectangle, Label size: 50 x 14 mm. Labels per pack: 672 pc(s), Labels per sheet: 24 pc(s), Media sheets per package: 28 sheets

Brand Image Product code Product Stock Price from
Avery

Avery Multipurpose Labels, White 77 x 31 self-adhesive label 224 pc(s)
(show image)
3362 Multipurpose Labels, White 77 x 31 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3335 self-adhesive label White 924 pc(s)
(show image)
3335 Ring Label, White, 49 x 10 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3340 self-adhesive label Rounded rectangle White 392 pc(s)
(show image)
3340 Manual Labels, White, 62 x 19 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3306 self-adhesive label Rounded rectangle White 3712 pc(s)
(show image)
3306 Manual Labels, White, 13 x 8 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Multipurpose Labels, White 76 x 19 self-adhesive label 324 pc(s)
(show image)
3328 Multipurpose Labels, White 76 x 19 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3329 self-adhesive label Rounded rectangle White 192 pc(s)
(show image)
3329 Manual Labels, White, 76 x 39 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3330 self-adhesive label Rounded rectangle White 112 pc(s)
(show image)
3330 Manual Labels, White, 80 x 54 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3337 self-adhesive label Rounded rectangle White 224 pc(s)
(show image)
3337 Manual Labels, White, 54 x 35 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Multipurpose Labels, White 66 x 38 self-adhesive label 174 pc(s)
(show image)
3334 Multipurpose Labels, White 66 x 38 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery 3331 self-adhesive label Rounded rectangle White 84 pc(s)
(show image)
3331 Manual Labels, White, 98 x 51 mm 0.00
(excl. VAT)
0 (incl. VAT)