location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2L-7D15H-1 HDMI cable 15 m HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2L-7D15H-1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-7D15H-1 show
Show alternative article codes used in the online market place
Category: HDMI Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ATEN 2L-7D15H-1 HDMI cable 15 m HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 15 m
  • - HDMI Type A (Standard) Straight Male
  • - HDMI Type A (Standard) Straight Male
  • - 3D HDMI Ethernet channel
  • - Black
Long product name ATEN 2L-7D15H-1 HDMI cable 15 m HDMI Type A (Standard) Black :
The long product name of ATEN 2L-7D15H-1 HDMI cable 15 m HDMI Type A (Standard) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5M HDMI 1.4 Cable M-M 26AWG W-amplifier
More>>>
ATEN 2L-7D15H-1 HDMI cable 15 m HDMI Type A (Standard) Black:
The official description of ATEN 2L-7D15H-1 HDMI cable 15 m HDMI Type A (Standard) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ATEN High Speed HDMI Cable with Ethernet provides an uncompressed, all-digital interface for both audio and video signals. Our cables infuse high-quality copper wire to resist interference for improved image clarity. We offer HDMI cable at lengths of 5 to 20 meters with resolutions up to 4K (4096 x 2160 @30Hz).

Short summary description ATEN 2L-7D15H-1 HDMI cable 15 m HDMI Type A (Standard) Black:
This short summary of the ATEN 2L-7D15H-1 HDMI cable 15 m HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2L-7D15H-1, 15 m, HDMI Type A (Standard), HDMI Type A (Standard), 3D, Black

Long summary description ATEN 2L-7D15H-1 HDMI cable 15 m HDMI Type A (Standard) Black:
This is an auto-generated long summary of ATEN 2L-7D15H-1 HDMI cable 15 m HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

ATEN 2L-7D15H-1. Cable length: 15 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, 3D, Product colour: Black

Features
Cable length *
15 m
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Black
3D
Yes
Supported graphics resolutions
4096 x 2160
Features
Supported video modes
1080p, 2160p
HDMI Ethernet channel
Yes
HDCP
Yes
AWG wire size
24
Connector contacts plating *
Gold
Cable material
Copper
Cable jacket material
Nylon/Polyvinyl Chloride (PVC)
Magnetically shielded
Yes
Operational conditions
Operating temperature (T-T)
0 - 80 °C
Weight & dimensions
Cable diameter
1 cm
Country Distributor
United Kingdom 3 distributor(s)