location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Atari Dragon Ball: Origins 2 German Nintendo DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Atari Check ‘Atari’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dragon Ball: Origins 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1043196
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Atari’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Atari: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Atari Dragon Ball: Origins 2 German Nintendo DS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nintendo DS
  • - Language version: German
  • - Developer: Game Republic
  • - ESRB rating: T (Teen)
Long product name Atari Dragon Ball: Origins 2 German Nintendo DS :
The long product name of Atari Dragon Ball: Origins 2 German Nintendo DS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dragon Ball: Origins 2, Nintendo DS, Action
More>>>
Short summary description Atari Dragon Ball: Origins 2 German Nintendo DS:
This short summary of the Atari Dragon Ball: Origins 2 German Nintendo DS data-sheet is auto-generated and uses the product title and the first six key specs.

Atari Dragon Ball: Origins 2, Nintendo DS, T (Teen)

Long summary description Atari Dragon Ball: Origins 2 German Nintendo DS:
This is an auto-generated long summary of Atari Dragon Ball: Origins 2 German Nintendo DS based on the first three specs of the first five spec groups.

Atari Dragon Ball: Origins 2. Platform: Nintendo DS, ESRB rating: T (Teen), Developer: Game Republic

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:08:48
Uk has collected 11 expert reviews for Atari Dragon Ball: Origins 2 German Nintendo DS and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
gadgetrepublic.com
Updated:
2012-01-25 04:08:48
Yet another Dragon Ball game - but is it conveyor belt bad or mass marketing magnificance?Good lord, we have seen a lot of Dragon Ball games recently. Ordinarily, I'd be pleased, but this is getting fishy rather quickly, like a (fish?) quiche left in t...
68%
Brand Image Product code Product Stock Price from
Atari

Atari Alone in the darck PlayStation 2
(show image)
1022964 Alone in the darck 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Alone in the Dark Xbox 360
(show image)
1022950 Alone in the Dark 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Alone in the Dark near Death, PS3 PlayStation 3
(show image)
1022962 Alone in the Dark near Death, PS3 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Alone in the Dark Near PC German
(show image)
1022979 Alone in the Dark Near PC 0.00
(excl. VAT)
0 (incl. VAT)