location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Atari Naruto: Ultimate Ninja 2 PlayStation 2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Atari Check ‘Atari’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Naruto: Ultimate Ninja 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1029574
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Atari’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Atari: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:53:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Atari Naruto: Ultimate Ninja 2 PlayStation 2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 2
  • - Developer: CyberConnect2
  • - ESRB rating: T (Teen)
Long product name Atari Naruto: Ultimate Ninja 2 PlayStation 2 :
The long product name of Atari Naruto: Ultimate Ninja 2 PlayStation 2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Naruto: Ultimate Ninja 2, PlayStation 2, Figthing
More>>>
Short summary description Atari Naruto: Ultimate Ninja 2 PlayStation 2:
This short summary of the Atari Naruto: Ultimate Ninja 2 PlayStation 2 data-sheet is auto-generated and uses the product title and the first six key specs.

Atari Naruto: Ultimate Ninja 2, PlayStation 2, T (Teen)

Long summary description Atari Naruto: Ultimate Ninja 2 PlayStation 2:
This is an auto-generated long summary of Atari Naruto: Ultimate Ninja 2 PlayStation 2 based on the first three specs of the first five spec groups.

Atari Naruto: Ultimate Ninja 2. Platform: PlayStation 2, ESRB rating: T (Teen), Developer: CyberConnect2

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:07:53
Uk has collected 13 expert reviews for Atari Naruto: Ultimate Ninja 2 PlayStation 2 and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
darkzero.co.uk
Updated:
2012-01-25 04:07:52
Naruto: Ultimate Ninja for the PS2 is the latest in a long list of Naruto games that has only just arrived recently on UK shores, despite the Japanese being on the fifth iteration of this series. Developed by CyberConnect2 (don’t worry, I haven’t heard...
50%
stuff.co.nz
Updated:
2012-01-25 04:07:52
Ultimate Ninja 2 is, at first glance, a simple fighter game in the vein of the Dragon Ball Z and Super Smash Brothers titles. It seems squarely aimed at the younger crowd who follow the series on television. The story is told through key battles with f...
0%
yetanotherreviewsite.co.uk
Updated:
2012-01-25 04:07:52
The second ps2 game based on the apparently popular manga and TV series naruto follows the same formula as the first, based around button bashing fights with a slight difference in the minigame-esque combos. Said combos involve tasks such as bashing a...
Good Colourfull, fun minigame based combos, great game for kids...
Bad Terrible voice acting and scripting, storyline inpossible to follow if you are new to naruto, some of the minigames actually hurt to play!...
70%
impulsegamer.com
Updated:
2012-01-25 04:07:52
Tory Favro8.0The next instalment of the popular anime series Naruto kicks its way onto the PlayStation 2 that transform the gamer into Naruto, a ninja who must defend the world from a variety of strange beasts and demons. The original story of Naruto...
80%
Brand Image Product code Product Stock Price from
Atari

Atari Alone in the darck PlayStation 2
(show image)
1022964 Alone in the darck 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Alone in the Dark Xbox 360
(show image)
1022950 Alone in the Dark 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Alone in the Dark near Death, PS3 PlayStation 3
(show image)
1022962 Alone in the Dark near Death, PS3 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Alone in the Dark Near PC German
(show image)
1022979 Alone in the Dark Near PC 0.00
(excl. VAT)
0 (incl. VAT)