ASUS logo

ASUS F1A55-M LX3 motherboard AMD A55 Socket FM1 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96890
Info modified on:
30 Oct 2024, 13:09:12
Short summary description ASUS F1A55-M LX3 motherboard AMD A55 Socket FM1 micro ATX:

ASUS F1A55-M LX3, AMD, Socket FM1, AMD A, AMD E2, DDR3-SDRAM, 32 GB, DIMM

Long summary description ASUS F1A55-M LX3 motherboard AMD A55 Socket FM1 micro ATX:

ASUS F1A55-M LX3. Processor manufacturer: AMD, Processor socket: Socket FM1, Compatible processor series: AMD A, AMD E2. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 10, JBOD. Graphics card: Radeon HD 6000, Maximum resolution: 1920 x 1600 pixels. Ethernet interface type: Gigabit Ethernet, Networking features: 10/100/1000 Mb/s

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.