ASUS logo

ASUS Chromebook C300MA-DH02-LTE laptop Intel® Celeron® N2830 33,8 cm (13.3") HD 4 GB DDR3L-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52379
Info modified on:
24 Jan 2025, 20:52:47
Short summary description ASUS Chromebook C300MA-DH02-LTE laptop Intel® Celeron® N2830 33,8 cm (13.3") HD 4 GB DDR3L-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:

ASUS Chromebook C300MA-DH02-LTE, Intel® Celeron®, 2,16 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 16 GB

Long summary description ASUS Chromebook C300MA-DH02-LTE laptop Intel® Celeron® N2830 33,8 cm (13.3") HD 4 GB DDR3L-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:

ASUS Chromebook C300MA-DH02-LTE. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2830, Processor frequency: 2,16 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: eMMC. Mobile network generation: 4G. Operating system installed: ChromeOS. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.