location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P3-P5G43 Low Profile (Slimline) Intel® G43 Express LGA 775 (Socket T)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P3-P5G43
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90PB8JAA100000AGC0Z
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Nov 2020 15:03:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS P3-P5G43 Low Profile (Slimline) Intel® G43 Express LGA 775 (Socket T)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Low Profile (Slimline)
  • - 4 DIMM Maximum internal memory: 8 GB
  • - On-board graphics card Intel® GMA X4500
Long product name ASUS P3-P5G43 Low Profile (Slimline) Intel® G43 Express LGA 775 (Socket T) :
The long product name of ASUS P3-P5G43 Low Profile (Slimline) Intel® G43 Express LGA 775 (Socket T). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P3-P5G43 - Socket LGA 775, 1333/1066/800MHz FSB, 4 x DIMM Dual DDR2 1066/800/667 max. 8GB, 1 x PCI, 2 x PCI-e x 1, 1 x PCI-e x 16, Intel GMA X4500, 10/100/1000 Mbps LAN, 220W (PFC), Windows Vista/XP
More>>>
ASUS P3-P5G43 Low Profile (Slimline) Intel® G43 Express LGA 775 (Socket T):
The official description of ASUS P3-P5G43 Low Profile (Slimline) Intel® G43 Express LGA 775 (Socket T) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new P3-P5G43 is equipped the latest Intel G43 chipset with the new technology of DX10 and HW decode of HD content to boost your PC experience. With its sleek and slim design, P3-P5G43 can be placed vertically or horizontally to accommodate any work and home environments.

Powerful Station
P3-P5G43 incorporates the latest Intel G43 chipset and supports the latest Intel CPU and memory overclocking up to Dual DDR2 1066 for robust computing and efficient system operations.

Fully High Definition Video/Audio and DirectX 10 Supported
P3-P5G43 offers hardware decode of high definition content and supports DirectX10 which equips New 3-D graphics-rendering capabilities in games and high-end 3-D applications. Plus the theater-like HD 8 channel audio, a new experience of home entertainment is evolved.

Tool-less clip design and smart cable management
The clever mechanical structure, smart cable management and special clip design of the P3-P5G43 facilitates easy assembly, expansion and upgrade.

Fashion Style and Space Flexibility
With its sleek and slim design, P3-P5G43 is a great replacement for the old-fashion desktops. It can be placed vertically or horizontally to accommodate any work and home environments.

Multimedia Solution
P3-P5G43 supports a full array of multimedia functions, including D-sub, DVI, HDMI with HDCP, ESATA, 8-channel HD audio, IEEE1394, CF, MS, MS Pro, SD, MMC, and SM card readers, and etc. It provides users a convenient platform for daily demand.

Excellent thermal & acoustic solution
The highly integration of mechanism and MB design creates the best placement and air flow. Besides that, ASUS unique Q-Fan Technology can detect the CPU lording and temperature automatically. By these two ways, P3-P5G43 provides the best thermal & acoustic solution and quiet working environment.

ASUS Express Gate
ASUS Express Gate offers an optional Linux OS bootup that allows you to enjoy instant access to commonly used functions like accessing the Internet, VoIP, and Web emailing without entering Windows.

ASUS DriveClone Pro 5 (Continuously protect and back up your valuable data)
ASUS DriveClone Pro 5 can back-up users´ data just in few seconds and recover it in few minutes. DriveClone Pro 5 is an always available recovery tool. It stores user data, applications and the operating system in the host-protected area of the hard drive. Users can easily recover system to any state without restore CDs. No need to worry about losing data due to virus attacks.

Short summary description ASUS P3-P5G43 Low Profile (Slimline) Intel® G43 Express LGA 775 (Socket T):
This short summary of the ASUS P3-P5G43 Low Profile (Slimline) Intel® G43 Express LGA 775 (Socket T) data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P3-P5G43, Low Profile (Slimline), Intel® G43 Express, LGA 775 (Socket T), 220 W

Long summary description ASUS P3-P5G43 Low Profile (Slimline) Intel® G43 Express LGA 775 (Socket T):
This is an auto-generated long summary of ASUS P3-P5G43 Low Profile (Slimline) Intel® G43 Express LGA 775 (Socket T) based on the first three specs of the first five spec groups.

ASUS P3-P5G43. Chassis type: Low Profile (Slimline). Motherboard chipset: Intel® G43 Express, Processor socket: LGA 775 (Socket T). Number of memory slots: 4, Maximum internal memory: 8 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 220 W

Processor
Processor family
Intel
Memory
Memory slots type *
DIMM
Number of memory slots *
4
Maximum internal memory
8 GB
Storage
Compatible memory cards
CF, MMC, MS Pro, SD
Graphics
On-board graphics card *
Yes
Graphics card family
Intel
On-board graphics card model
Intel® GMA X4500
Maximum graphics card memory
352 MB
Network
Networking features
Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
8
HDMI ports quantity *
1
VGA (D-Sub) ports quantity *
1
DVI port
Yes
Microphone in
Yes
Headphone outputs
2
Firewire (IEEE 1394) ports
1
PS/2 ports quantity
1
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
eSATA ports quantity
1
Design
Chassis type *
Low Profile (Slimline)
Performance
Motherboard chipset
Intel® G43 Express
Processor socket
LGA 775 (Socket T)
Audio output channels
7.1 channels
Audio system
Realtek ALC1200
Software
Compatible operating systems
Windows Vista, Windows XP
Power
Power supply
220 W
Other features
Number of processors installed
1
Expansion slots
1 x PCI, 2 x PCI-e x 1, 1 x PCI-e x 16
Dimensions (WxDxH)
95 x 398 x 357 mm
Processor system buses supported
1066, 1333 MHz
Number of Parallel ATA connectors
1
Number of SATA connectors
2
Drive bays
2 x 3.5", 1 x 5.25"