location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG GM501GM Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,26 TB Hybrid-HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GM501GM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NR00F1-M00210
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:05:37
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NR00F1-M00210 user manual (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ROG GM501GM Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,26 TB Hybrid-HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i7 i7-8750H 2,2 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 16 GB DDR4-SDRAM 2666 MHz
  • - 1,26 TB Hybrid-HDD+SSD
  • - NVIDIA® GeForce® GTX 1060 6 GB Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - 55 Wh 5,5 h 180 W
  • - Windows 10 Home 64-bit
Long product name ASUS ROG GM501GM Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,26 TB Hybrid-HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The long product name of ASUS ROG GM501GM Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,26 TB Hybrid-HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-8750H (2.2GHz, 9M Cache), 16GB DDR4, 256GB SSD, 1TB SSHD (8GB Cache), Intel UHD Graphics 630 + NVIDIA GeForce GTX 1060, WLAN 802.11, WebCam, Windows 10 Home
More>>>
ASUS ROG GM501GM Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,26 TB Hybrid-HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official description of ASUS ROG GM501GM Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,26 TB Hybrid-HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ELEVATED PERFORMANCE. UNCOMPROMISED MOBILITY.
ROG Zephyrus M picks up where its predecessor, ROG Zephyrus, left off — delivering mighty performance in a minute package. It’s powered by up to an 8th Generation Intel® Core™ i7 processor and NVIDIA® GeForce® GTX 1070 graphics, and features an IPS-level display with a superfast 144Hz refresh rate, lightning-quick 3ms response time, and NVIDIA G-SYNC™ technology. The revolutionary Active Aerodynamic System (AAS) ensures Zephyrus M runs cool and quiet even at high processor loads. ROG-exclusive software lets you switch between integrated and discrete GPU modes — the Optimus power-saving mode gives you impressive battery life, while the G-SYNC mode lets you experience its graphics prowess in all its glory!

DESIGN
MIGHTY. MOBILE. MODERN.

A brushed aluminum finish with a Black Titanium and Plasma Copper color scheme give Zephyrus M a modern and sophisticated look that sets it apart from other gaming laptops. ROG engineers found the sweet spot for maximum cooling performance and effective thermal management. They’ve managed to shoehorn the NVIDIA GeForce GTX 1070 graphics card, AAS system, and two anti-dust fans into a thin 17.5-19.9mm chassis to ensure Zephyrus M offers exceptional performance during gaming marathons.

COOLING TECHNOLOGY
ACTIVE AERODYNAMIC SYSTEM (AAS)

The cutting-edge AAS allows Zephyrus M to run cool and quiet without sacrificing performance. Opening the lid reveals an underside vent that leads to a 9mm-high air chamber. Compared to traditional laptop designs, the AAS creates 20% more space for air circulation, increases system air flow by up to 32%, and reduces internal temperatures by up to 20%. A four-quadrant anti-dust design prevents dust particles and dirt from entering the system when the lid is open; while the patented ADC system actively cleans itself by expelling dust particles and dirt through tunnels, preventing build-up in the thermal fins to increase system stability and lifespan. Two high-performance, dual-outlet fans blow air through ultraslim fins, while the unique heat-pipe architecture cools the CPU, GPU, and chipset power components independently.

COOLING TECHNOLOGY
PERFECTLY-MACHINED COOLING HOLES

In a perfect example of form following function, Zephyrus M has densely-packed cooling holes above the keyboard to help draw cool air into the system. These neatly-arranged holes above the keyboard are not only functional, but add a modern aesthetic touch to the laptop.

PERFORMANCE
ELEVATE YOUR GAMING EXPERIENCE

Zephyrus M brings gaming desktop-level performance to the gaming laptop scene. It’s powered by an Intel Core i7-8750H processor with 32GB of DDR4 2666MHz dual-channel memory, and NVIDIA GeForce GTX 1070 graphics. The innovative AAS ensure additional cooling to cope with demanding gaming marathons. And to house your extensive game library, Zephyrus M features cutting-edge storage, including a 512GB M.2 NVMe PCIe® 3.0 x4 SSD and a 1TB Seagate® FireCuda™ SSHD.
* Specifications may vary according to configuration.

In 3DMark 11 (Performance) graphics and Fire Strike benchmark tests, the world’s thinnest gaming laptop with NVIDIA® GeForce® GTX 1070 delivered amazing performance.
* Tested with: 3DMark 11 and Fire Strike.
* Specifications may vary according to configuration.

PERFORMANCE
ROG-EXCLUSIVE SWITCHABLE GPU SOFTWARE

With Zephyrus M, it’s no longer a trade-off between performance and battery life. It offers switchable GPU mode that lets you choose between the power-saving Optimus or the full-performance Discrete Graphics modes. Optimus mode turns off NVIDIA G-SYNC and lets you enjoy battery life up to 6 hours*; G-SYNC mode unleashes the graphics prowess of Zephyrus M for the best gaming experience ever. These two sides to Zephyrus M are easily-accessed in just a few clicks on the ROG Gaming Center dashboard.
* Tested with idle mode

DISPLAY
SUPER SMOOTH AND SEAMLESS VISUALS

The ultra-responsive 15.6-inch IPS-level display boasts a 144Hz refresh rate, 3ms response time, and NVIDIA G-SYNC technology to provide super smooth and seamless visuals. The IPS-level panel has a wide 72% NTSC color gamut that guarantees great contrast and color reproduction for exceptional true-to-life visuals, while wide-view technology ensures colors stay true, even when viewed from angles of up to 178°. It’s time to play the latest AAA games at maxed-out settings without visual tearing, lag, ghosting or obvious stutter!
* Specifications may vary according to configuration.

G-SYNC
SEAMLESS GAMEPLAY

NVIDIA G-SYNC technology synchronizes the display’s refresh rate with the GPU’s frame rate to make gameplay silky smooth. G-SYNC minimizes perceived stuttering, reduces input lag, and eliminates visual tearing all without affecting system performance. Welcome to the smoothest and fastest gaming experiences yet!

VR READY
ULTIMATE VIRTUAL REALITY EXPERIENCES

Take the plunge into virtual reality. With NVIDIA GeForce GTX 1070 graphics, Zephyrus M delivers smooth, stutter-free VR performance at up to 90fps. Plug-and-play compatibility with leading VR headsets lets you easily enjoy fully immersive VR environments. It’s time to play with a whole new perspective.
* GeForce® GTX 1060 or better is required for smooth VR experiences.

MULTI-DISPLAY TECHNOLOGY
BIGGER IS BETTER

Zephyrus M is compatible with large ROG G-SYNC monitors via DisplayPort™ over USB Type-C™ (USB-C™) and HDMI port. Game on a bigger scale and at even higher refresh rates.

KEYBOARD
LIGHT IT UP WITH AURA SYNC

Outshine the competition with Aura Sync! Light up Zephyrus M with customizable RGB LEDs and sync it up with Aura Sync-enabled accessories like gaming mice, headsets, keyboards, and other peripherals. Aura Sync offers several unique preset lighting modes, including color cycle, music synchronization, and CPU temperature; you can even program your own color scheme to reflect your own style.

WI-FI / BLUETOOTH
FASTER AND MORE STABLE WI-FI

The Intel Wireless-AC 9560 adapter provides Zephyrus M with Bluetooth® 4.2 support and 2x2 802.11ac Wi-Fi that surpasses Gigabit Ethernet speeds. Enjoy a maximum throughput of up to 1.73Gbps on the 160MHz channel — that’s 5x faster than 802.11n 40MHz channel (300Mbps) and 2x faster than 802.11ac (867Mbps). Multi-user, multiple input, multiple output (MU-MIMO) technology lets you connect to more devices more efficiently and easily.

AUDIO
SMART-AMPLIFIER TECHNOLOGY

Smart-amplifier technology monitors the audio output and makes real-time adjustments, so you can pump up the volume without worrying about damaging the cones — and that makes output up to 250% louder than before, with increased dynamic range and bass. Audio is an integral part of the gaming experience — and Zephyrus M ensures you hear every precise detail!

SONIC STUDIO III
PUSHING THE LIMITS OF SOUND

Sonic Studio III audio-effects station has an intelligent routing feature made for streaming. The new routing feature ports streams to different outputs giving you full control over who hears what. With Sonic Studio III, you now can share your exciting in-game moments without worrying about frivolous DCMA takedown requests. Sonic Studio III also comes with app-level preferences for instant audio profiles, and improved noise filtering for conversations with total clarity!

CONNECTIVITY
THUNDERBOLT™ 3: FASTEST AND THE MOST VERSATILE CONNECTION

Zephyrus M comes with Intel Thunderbolt™ 3, enabling a total of 40Gbps of bandwidth for data and display-signal streams, combined. Onboard Intel® Thunderbolt™ 3 technology enables a total of up to 40Gbps bandwidth for data and display-signal streams, combined. Its USB-C connector makes it the most advanced and versatile port available — providing single-cable docking and connections to up to two UHD displays. With Thunderbolt 3, Zephyrus M opens up a world of possibilities, all via a single port.

SOFTWARE
GET READY WITH ROG GAMING CENTER

Summon ROG Gaming Center with a single press of a hotkey to see a comprehensive dashboard with loads of useful information, including both CPU and GPU frequencies and temperatures — and use the control panel to make adjustments in real time. ROG GameFirst, Aura Sync, Aura Core, Sonic Studio III, Sonic Radar III, as well as XSplit Gamecaster, can also be accessed through ROG Gaming Center. ROG Gaming Center is even available as an Android app, so you can keep all the controls close at hand.
* Software may vary by product model.

- GameFirst V
ROG GameFirst V technology maximizes throughput for your game! It prioritizes network packets for increased bandwidth for online gaming and streaming. The new multi-gate teaming function combines up to four gateways to ensure the very best online gaming experience.

- GameVisual
ROG GameVisual software provides seven preset modes for different game genres, plus loads of exciting multimedia and customization settings. ROG software engineers have fine-tuned each setting to deliver visual excellence that perfectly complements the game genre. First Person Shooter (FPS) mode, for example, enhances visibility in dark environments — so you’ll see details denied to your enemies, for a clearer shot with every pull of the trigger!

- Aura Core
With Aura RGB, it’s easy to customize the colors of the ROG Zephyrus M keyboard’s backlit keys, as well as the four zoned areas. Explore nine fun and fascinating illumination effects, such as Breathing, Color Cycle or Rainbow mode. Create individual key colors for every game to master its controls and even customize the front logo to match your mood or style.

- Xsplit Gamecaster
A lifetime subscription to XSplit Gamecaster Standard allows you to live stream and broadcast directly to internet streaming platforms, or make recordings for easy sharing online. It allows you to make in-game annotations to highlight what’s happening on screen. You can even interact with your audience while broadcasting on Twitch.

- iOS & Android App
Keep ROG Gaming Center at hand with the ROG app on your smartphone or tablet — free from Google Play™ and the App Store!

Short summary description ASUS ROG GM501GM Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,26 TB Hybrid-HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the ASUS ROG GM501GM Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,26 TB Hybrid-HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG GM501GM, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1,26 TB

Long summary description ASUS ROG GM501GM Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,26 TB Hybrid-HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of ASUS ROG GM501GM Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,26 TB Hybrid-HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

ASUS ROG GM501GM. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8750H, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: Hybrid-HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8750H
Processor cores
6
Processor threads
12
Processor boost frequency
4,1 GHz
Processor frequency *
2,2 GHz
System bus rate
8 GT/s
Processor cache
9 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Bus type
DMI
Stepping
U0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Configurable TDP-down frequency
1,7 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8+2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1,26 TB
Storage media *
Hybrid-HDD+SSD
Hybrid hard drive (H-HDD) capacity
1 TB
Hybrid hard drive (H-HDD) cache memory
8 GB
Solid-state drive capacity
256 GB
Optical drive type *
No
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1060
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E9B
Audio
Number of built-in speakers
2
Speaker power
3,5 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ports & interfaces
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Jenis lubang pengisian
DC-in jack
Performance
Virtual Reality (VR) ready
Yes
Motherboard chipset
Intel® HM370
Repairability index
5.2
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3YY
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
134906
Battery
Number of battery cells
4
Battery capacity *
55 Wh
Battery life (max)
5,5 h
Power
AC adapter power
180 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
384 mm
Depth
262 mm
Height (front)
1,75 cm
Height (rear)
1,99 cm
Weight *
2,45 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-13 11:50:38
Uk has collected 43 expert reviews for ASUS ROG GM501GM Intel® Core™ i7 i7-8750H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.26 TB Hybrid-HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
dronthego.net
Updated:
2019-11-13 11:50:36
The ROG Zephyrus M GM501 was launched last April as a follow-up to the Zephyrus GX501, a unit I reviewed last year. I love the original Zeph, but its price is too rich for my poor blood. The Zephyrus M is an affordable alternative with some improvements...
Good Latest Intel 8th Gen processor, Full GTX 1070, Keyboard and Trackpad are placed in original positions, High Refresh Rate, Slim form-factor...
Bad Thick bezels, Dismal Battery Life, Quite Expensive, Facebook Comments...
Bottom line Despite of not having the GTX 1080 Max-Q of the Zephyrus, the ROG Zephyrus M GM501 seems to be a very good alternative to the original. Actually, it's better than the original! I think I've already found a replacement for my ROG Strix GL502VS which also u...
0%
nasilemaktech.com
Updated:
2019-11-13 11:50:37
It's an interesting gaming laptop and we're here to take you through the entire journey on what to expect from this beautiful gaming laptop that is called the ASUS ROG Zephyrus M (GM501).It's quite funny to see a laptop packed in such a way. The ROG Z...
Bottom line Upon using the Zephyrus M (GM501GM) for quite some time, I actually love this laptop quite a lot. I have a few reasons too – the trackpad is good, keyboard is great, and the SSD is speedy. Comes with a 1TB hard disk as well.However, with an open backplate...
84%
HEXUS.net
Updated:
2019-11-13 11:50:37
Laptop vendors are viewing a six-core Intel 8th Gen processor as a key selling point in 2018. The Core i7-8750H appears to have become the chip of choice among high-performance 15.6in machines, but while the CPU can hit speeds of up to 4.1GHz, a base freq...
Good AAS cooling works a treat, Six-core, 12-thread Core i7 CPU, Full-fat GeForce GTX 1070, Much improved keyboard and trackpad, Choice of G-Sync or Optimus, Primed for fluid gaming at 144Hz...
Bad Weak battery life, Chunky display bezels, Single-channel memory, No Ethernet port...
Bottom line The original Zephyrus may have been at outlandish attempt at showcasing Asus's Active Aerodynamic System, but the innovative cooling mechanism has merit and makes far more sense in this 2018 refresh.Now armed with a six-core Intel Core i7-8750H proces...
0%
pcworld.co.nz
Updated:
2019-11-13 11:50:37
Last year's ASUS ROG Zephyrus was one of the coolest gaming laptop we've seen in a long time. In fact, it even closed out the year as our pick for best gaming laptop in the 2018 PC World Editors' Choice Awards. Now, ASUS is bringing the Zephyrus brand bac...
0%
goodgearguide.com.au
Updated:
2019-11-13 11:50:37
Last year's ASUS ROG Zephyrus was one of the coolest gaming laptop we've seen in a long time. In fact, it even closed out the year as our pick for best gaming laptop in the 2018 PC World Editors' Choice Awards. Now, ASUS is bringing the Zephyrus brand bac...
0%
unbox.ph
Updated:
2019-11-13 11:50:37
Last year, the folks over at NVIDIA introduced the world to their Max-Q designed GPUs that allowed gaming notebooks to go from the humongous slabs of tech they can be, to something slimmer and lighter. Asus and its gaming sub-brand, the Republic of Gamers...
0%
tavesper.tech
Updated:
2020-11-21 03:09:17
We all know for a fact that Gaming Laptops are heavy, thick but packs a punch in terms of performance. With that said, NVIDIA unveiled something that changed the whole impression on Gaming laptop. The GeForce MaxQ Technology. The goal behind MaxQ is to ma...
Good Solid Build Quality, Nice Sounding Speakers, Decent Thermals, Good Performance, Good Keyboard and Trackpad, Worth the Price Tag...
Bad Tiny Arrow Keys...
Bottom line Asus ROG Zephyrus Series in general has caught my attention one too many times and it still does. I appreciate a good thin and light laptop and the Zephyrus may not be the lightest laptop in town - but it's a darn good laptop with on par build quality and...
88%