ASUS logo

ASUS Vivobook S 15 OLED S5506MA-MA074W Intel Core Ultra 7 155H Laptop 39,6 cm (15.6") 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2393
Info modified on:
23 Sept 2024, 11:53:16
Bullet Points ASUS Vivobook S 15 OLED S5506MA-MA074W Intel Core Ultra 7 155H Laptop 39,6 cm (15.6") 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:
  • - Windows 11 Home
  • - 1.39 cm ultra-slim and 1.5 kg1 ultra-light laptop
  • - Intel Core Ultra 7 processor with Intel AI Boost NPU
  • - ASUS dedicated Copilot key, enabling you to dive into Windows 11 AI-powered tools in just 1 second
  • - ASUS Memory Allocation Management allows you to customize iGPU memory capacity, enhance gaming, creating, and AI application performance
  • - 75Whr battery can provide up to 16+ hours productivity, also support fast-charge and USB-C easy charge technology
  • - ASUS single-zone RGB backlit keyboard by utilizing Windows Dynamic Lighting6, effortlessly craft stunning effects
  • - 15.6” 3K 120 Hz true-to-life OLED panel paired with a Dolby Atmos and Harman Kardon certified audio system, delivers an enriching entertainment experience
  • - An extra-large touchpad enhances your mouse-free navigation and provides a more extensive workspace
  • - Full set I/O ports including 2*Thunderbolt 4 USB-C, 2*USB 3.2 Type-A, 1*HDMI 2.1, 1*MicroSD card reader, and 1*Audio jack
Long product name ASUS Vivobook S 15 OLED S5506MA-MA074W Intel Core Ultra 7 155H Laptop 39,6 cm (15.6") 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:

Intel Core Ultra 7 155H (24MB Cache), 16GB LPDDR5x-SDRAM, 1000GB SSD, 39.6 cm (15.6") 3K 2880 x 1620 OLED, Intel Arc Graphics, WLAN, Webcam, Windows 11 Home 64-bit

ASUS Vivobook S 15 OLED S5506MA-MA074W Intel Core Ultra 7 155H Laptop 39,6 cm (15.6") 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:

Simply slim, simply stunning.
The ASUS Vivobook S 15 OLED elevates your laptop encounter, harmoniously blending advanced technology with a clean, minimalist design. It showcases the power of up to Intel® Core™ Ultra 9 processor for exceptional performance, a svelte 1.5 kg1 construction, a dedicated Copilot key2 for more AI exploration, a substantial 16-hour battery life3, and a captivating 3K ASUS Lumina OLED screen. It also includes an ergonomically designed keyboard with vibrant RGB backlighting, a generously sized touchpad, and an ASUS AiSense camera. This laptop is the perfect companion for modern life.

Short summary description ASUS Vivobook S 15 OLED S5506MA-MA074W Intel Core Ultra 7 155H Laptop 39,6 cm (15.6") 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS Vivobook S 15 OLED S5506MA-MA074W, Intel Core Ultra 7, 39,6 cm (15.6"), 2880 x 1620 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description ASUS Vivobook S 15 OLED S5506MA-MA074W Intel Core Ultra 7 155H Laptop 39,6 cm (15.6") 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS Vivobook S 15 OLED S5506MA-MA074W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 155H. Display diagonal: 39,6 cm (15.6"), HD type: 3K, Display resolution: 2880 x 1620 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Operating system installed: Windows 11 Home. Product colour: Black. Weight: 1,5 kg

Reasons to buy
Video
Specs
Recommended products
Loading...
Disclaimer ASUS Vivobook S 15 OLED S5506MA-MA074W Intel Core Ultra 7 155H Laptop 39,6 cm (15.6") 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black 90NB14E1-M009R0:
1 Product weight may vary according to device configuration.
2 The figures are based on theoretical performance. Actual performance may vary in real-world situations.
3 Battery tests conducted by ASUS on January 24, 2024 using the 1080p Video Playback scenario. Test configuration: Vivobook S 14 OLED (S5406MA), OLED panel, Intel Core ultra 9 185H, 1 TB SSD, 16 GB RAM, 75 Wh battery. Test settings: WiFi disabled, Windows Power Plan set to Balanced, display brightness set to 150 cd/m2. Actual battery life may vary depending on product configuration, usage, operational conditions and power management settings. Battery life will decrease over the lifetime of the battery.
4 Screen simulated, subject to change. Copilot in Windows (in preview) is rolling out gradually within the latest update to Windows 11 in selected global markets. Timing of availability varies by device and market. Copilot key feature availability varies by market. Learn more: https://www.microsoft.com/en-us/windows/copilot-ai-features?r=1#faq
5 Functionality may vary according to device configuration. For specific information on how Memory Allocation Management operates with your product configuration, please refer to www.asus.com/support/FAQ/105179/
6 Model S5506 RGB single-zone keyboard lighting can fully support the Solid Color, Breathing, Rainbow effects of Windows Dynamic Lighting. Learn more at https://www.asus.com/support/faq/1051652
7 Battery durability and charging speed will vary depending on usage.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.