Arzum AR292 sandwich maker 1800 W Pink

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55642
Info modified on:
14 Mar 2024, 19:37:50
Short summary description Arzum AR292 sandwich maker 1800 W Pink:

Arzum AR292, Pink, 1800 W, 220 - 240 V, 50 - 60 Hz

Long summary description Arzum AR292 sandwich maker 1800 W Pink:

Arzum AR292. Product colour: Pink. Power: 1800 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.