Aqua AQD-D980AZT washing machine Front-load 9,8 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6439
Info modified on:
14 Mar 2024, 19:38:08
Short summary description Aqua AQD-D980AZT washing machine Front-load 9,8 kg 1400 RPM White:

Aqua AQD-D980AZT, Front-load, 9,8 kg, 1400 RPM, White

Long summary description Aqua AQD-D980AZT washing machine Front-load 9,8 kg 1400 RPM White:

Aqua AQD-D980AZT. Loading type: Front-load. Drum capacity: 9,8 kg, Maximum spin speed: 1400 RPM. Product colour: White. Width: 595 mm, Depth: 650 mm, Height: 845 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.