Apple logo

Apple MacBook Air Apple M M2 Laptop 34,5 cm (13.6") 16 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181
Info modified on:
29 Apr 2024, 10:28:49
Bullet Points Apple MacBook Air Apple M M2 Laptop 34,5 cm (13.6") 16 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Grey:
  • - All-new design
  • - Supercharged by M2
  • - Up to 18 hours of battery life
  • - Big, beautiful Liquid Retina display
  • - Advanced camera and audio
Long product name Apple MacBook Air Apple M M2 Laptop 34,5 cm (13.6") 16 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Grey:

MacBook Air 13", Apple M2 chip, 8-core CPU, 8-core GPU, 16GB RAM, 256GB SSD, Power Supply 30W, Keyboard - English US

Short summary description Apple MacBook Air Apple M M2 Laptop 34,5 cm (13.6") 16 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Grey:

Apple MacBook Air , Apple M, 34,5 cm (13.6"), 2560 x 1664 pixels, 16 GB, 256 GB, macOS Monterey

Long summary description Apple MacBook Air Apple M M2 Laptop 34,5 cm (13.6") 16 GB 256 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Grey:

Apple MacBook Air . Product type: Laptop, Form factor: Clamshell. Processor family: Apple M, Processor model: M2. Display diagonal: 34,5 cm (13.6"), Display resolution: 2560 x 1664 pixels. Internal memory: 16 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Apple GPU. Operating system installed: macOS Monterey. Product colour: Grey. Weight: 1,24 kg

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.