Apple logo

Apple Fit Pro Headset Wireless In-ear Calls/Music Bluetooth Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
728
Info modified on:
21 Dec 2022, 14:23:15
Bullet Points Apple Fit Pro Headset Wireless In-ear Calls/Music Bluetooth Grey:
  • - Flexible, secure-fit wingtips for all-day comfort and stability
  • - Custom acoustic platform delivers powerful, balanced sound
  • - Spatial Audio with dynamic head tracking immerses you in music, movies and games
  • - Active Noise Cancelling (ANC) dynamically adapts to your environment to block external noise
  • - Easily switch to Transparency mode to hear the world around you
  • - Enhanced by the Apple H1 chip for Automatic Switching between devices, Audio Sharing and “Hey Siri”
  • - Sweat and water resistant (IPX4-rated) earbuds
  • - Up to 6 hours of listening time4 (up to 24 hours combined with charging case)
  • - High-quality call performance and voice assistant interaction via dual beamforming mics
  • - Industry-leading Class 1 Bluetooth® for extended range and fewer dropouts
  • - iOS Find My helps you locate your lost earbuds
  • - Android-compatible straight out of the box. With the Beats app for Android, you’ll get enhanced features like one-touch pairing, customised controls and a Fit Test
  • - Matching, pocket-sized charging case with USB-C charging
Long product name Apple Fit Pro Headset Wireless In-ear Calls/Music Bluetooth Grey:

Beats Fit Pro True Wireless Earbuds — Sage Grey

Short summary description Apple Fit Pro Headset Wireless In-ear Calls/Music Bluetooth Grey:

Apple Fit Pro, Wireless, Calls/Music, 55,1 g, Headset, Grey

Long summary description Apple Fit Pro Headset Wireless In-ear Calls/Music Bluetooth Grey:

Apple Fit Pro. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Weight: 55,1 g. Product colour: Grey

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.