location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MGXU2ZM/A mobile phone case 11,9 cm (4.7") Cover Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MGXU2ZM/A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MGXU2ZM/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888462019484 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 19:00:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MGXU2ZM/A mobile phone case 11,9 cm (4.7") Cover Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 11,9 cm (4.7") Apple
  • - Silicone
  • - Green
Long product name Apple MGXU2ZM/A mobile phone case 11,9 cm (4.7") Cover Green :
The long product name of Apple MGXU2ZM/A mobile phone case 11,9 cm (4.7") Cover Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPhone 6 Silicone Case, Green
More>>>
Short summary description Apple MGXU2ZM/A mobile phone case 11,9 cm (4.7") Cover Green:
This short summary of the Apple MGXU2ZM/A mobile phone case 11,9 cm (4.7") Cover Green data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MGXU2ZM/A, Cover, Apple, iPhone 6, 11,9 cm (4.7"), Green

Long summary description Apple MGXU2ZM/A mobile phone case 11,9 cm (4.7") Cover Green:
This is an auto-generated long summary of Apple MGXU2ZM/A mobile phone case 11,9 cm (4.7") Cover Green based on the first three specs of the first five spec groups.

Apple MGXU2ZM/A. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 6, Maximum screen size: 11,9 cm (4.7"), Product colour: Green

Brand Image Product code Product Stock Price from
Apple

Apple MGXT2ZM/A mobile phone case 11,9 cm (4.7") Cover Pink
(show image)
MGXT2ZM/A MGXT2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MGQJ2ZM/A mobile phone case 11,9 cm (4.7") Cover Blue
(show image)
MGQJ2ZM/A MGQJ2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MGQH2ZM/A mobile phone case 11,9 cm (4.7") Cover Red
(show image)
MGQH2ZM/A MGQH2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MGQG2ZM/A mobile phone case 11,9 cm (4.7") Cover White
(show image)
MGQG2ZM/A MGQG2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MGQF2ZM/A mobile phone case 11,9 cm (4.7") Cover Black
(show image)
MGQF2ZM/A MGQF2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MGR82ZM/A mobile phone case 11,9 cm (4.7") Cover Red
(show image)
MGR82ZM/A MGR82ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MGR62ZM/A mobile phone case 11,9 cm (4.7") Cover Black
(show image)
MGR62ZM/A MGR62ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MGR52ZM/A mobile phone case 11,9 cm (4.7") Cover Pink
(show image)
MGR52ZM/A MGR52ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MGR32ZM/A mobile phone case 11,9 cm (4.7") Cover Blue
(show image)
MGR32ZM/A MGR32ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MGR22ZM/A mobile phone case 11,9 cm (4.7") Cover Brown
(show image)
MGR22ZM/A MGR22ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)