location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AP8702R-WW power cable Black 0,6 m C13 coupler C14 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AP8702R-WW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP8702R-WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304296447 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 239534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:42:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC AP8702R-WW power cable Black 0,6 m C13 coupler C14 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0,6 m
  • - C13 coupler Female
  • - C14 coupler Male
  • - Connector angle: 90°
  • - Black
Warranty: 2 years
Long product name APC AP8702R-WW power cable Black 0,6 m C13 coupler C14 coupler :
The long product name of APC AP8702R-WW power cable Black 0,6 m C13 coupler C14 coupler. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Cords, C13 - C14 (90°), 0.6m
More>>>
APC AP8702R-WW power cable Black 0,6 m C13 coupler C14 coupler:
The official description of APC AP8702R-WW power cable Black 0,6 m C13 coupler C14 coupler as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Free up space and secure power cords between rack-mount PDUs and attached IT equipment with this exclusive easy-to-use cord retention method. While these cords will fit into any standard IEC receptacle or power inlet; the "locking" feature is enabled only when used with APC AP8000 series Rack PDUs or IT equipment with built-in locking receptacles. These locking connectors reduce the probability of accidentally disconnecting cords and dropping loads.

Short summary description APC AP8702R-WW power cable Black 0,6 m C13 coupler C14 coupler:
This short summary of the APC AP8702R-WW power cable Black 0,6 m C13 coupler C14 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

APC AP8702R-WW, 0,6 m, C13 coupler, C14 coupler, 10 A

Long summary description APC AP8702R-WW power cable Black 0,6 m C13 coupler C14 coupler:
This is an auto-generated long summary of APC AP8702R-WW power cable Black 0,6 m C13 coupler C14 coupler based on the first three specs of the first five spec groups.

APC AP8702R-WW. Cable length: 0,6 m, Connector 1: C13 coupler, Connector 2: C14 coupler. Input current: 10 A

Features
Product colour *
Black
Connector 1 gender *
Female
Connector 2 gender *
Male
Cable length *
0,6 m
Connector 1 *
C13 coupler
Connector 2 *
C14 coupler
Connector angle
90°
Power
Input current
10 A
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-25 - 75 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Operating altitude
0 - 3000 m
Weight & dimensions
Width
70 mm
Depth
40 mm
Height
240 mm
Weight
700 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)