Alpie 7 Actions 4 GB 17,8 cm (7") Wi-Fi 4 (802.11n) Android White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28580
Info modified on:
01 Nov 2022, 09:05:57
Short summary description Alpie 7 Actions 4 GB 17,8 cm (7") Wi-Fi 4 (802.11n) Android White:

Alpie 7, 17,8 cm (7"), 800 x 480 pixels, 4 GB, 1,2 GHz, Android, White

Long summary description Alpie 7 Actions 4 GB 17,8 cm (7") Wi-Fi 4 (802.11n) Android White:

Alpie 7. Display diagonal: 17,8 cm (7"), Display resolution: 800 x 480 pixels. Internal storage capacity: 4 GB. Processor frequency: 1,2 GHz, Processor family: Actions, Processor model: ATM7013. Rear camera resolution (numeric): 0,3 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0,3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 295 g. Operating system installed: Android. Product colour: White

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.