location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 10/100/1000 x 48 ports Gigabit Ethernet L3 Switch Managed White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100/1000 x 48 ports Gigabit Ethernet L3 Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-9748TS/XP
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Allied Telesis 10/100/1000 x 48 ports Gigabit Ethernet L3 Switch Managed White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3 Web-based management SNMP
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 48 Console port: RS-232
  • - MAC address table: 16384 entries Switching capacity: 176 Gbit/s
  • - Access Control List (ACL)
  • - Rack mounting Stackable
  • - AC
Long product name Allied Telesis 10/100/1000 x 48 ports Gigabit Ethernet L3 Switch Managed White :
The long product name of Allied Telesis 10/100/1000 x 48 ports Gigabit Ethernet L3 Switch Managed White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10/100/1000 x 48 ports Gigabit Ethernet L3 Switch
More>>>
Allied Telesis 10/100/1000 x 48 ports Gigabit Ethernet L3 Switch Managed White:
The official description of Allied Telesis 10/100/1000 x 48 ports Gigabit Ethernet L3 Switch Managed White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 9748TS/XP is an entry level Layer 3 Gigabit Ethernet switch. This stackable switch features dedicated stacking interfaces with 40Gbps of stacking bandwidth. The 9748TS/XP is an ideal choice for small to medium businesses that need Gigabit to the desk connectivity. It offers two dedicated stacking interfaces for a resilient ring stack topology and can support two 10Gbps XFPs. The 9748TS/XP is ready to meet the networking needs at the Gigabit access tier of any organization.

Short summary description Allied Telesis 10/100/1000 x 48 ports Gigabit Ethernet L3 Switch Managed White:
This short summary of the Allied Telesis 10/100/1000 x 48 ports Gigabit Ethernet L3 Switch Managed White data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 10/100/1000 x 48 ports Gigabit Ethernet L3 Switch, Managed, L3, Full duplex, Rack mounting

Long summary description Allied Telesis 10/100/1000 x 48 ports Gigabit Ethernet L3 Switch Managed White:
This is an auto-generated long summary of Allied Telesis 10/100/1000 x 48 ports Gigabit Ethernet L3 Switch Managed White based on the first three specs of the first five spec groups.

Allied Telesis 10/100/1000 x 48 ports Gigabit Ethernet L3 Switch. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 48, Console port: RS-232. Full duplex. MAC address table: 16384 entries, Switching capacity: 176 Gbit/s. Networking standards: IEEE 802.1d, IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3ae, IEEE.... Rack mounting

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
Gigabit Ethernet (copper) ports quantity
2
Combo SFP ports quantity
4
SFP/SFP+ slots quantity
4
Console port
RS-232
Network
Networking standards *
IEEE 802.1d, IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Full duplex
Yes
IP routing
Yes
Data transmission
Switching capacity *
176 Gbit/s
MAC address table *
16384 entries
Maximum data transfer rate
1 Gbit/s
Security
Fitur DHCP
DHCP client
Access Control List (ACL)
Yes
Security algorithms
SSH
MAC address filtering
Yes
Protocols
Management protocols
SNMP
Design
Rack mounting *
Yes
Stackable *
Yes
Product colour
White
Certification
UL 1950, FCC A, CSA 22.2 No. 950, EN55022 A, EN 60950 (TUV), EN50082-1, CE
Power
Power source *
AC
Power consumption (typical)
143 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 55 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
6,41 kg
Other features
Data transfer rate
10 Mbit/s
Dimensions (WxDxH)
440 x 431 x 44 mm
Connectivity technology
Wired
Power requirements
100-240V, 50-60Hz
Authentication method
RADIUS, TACACS/TACACS+
Size
48,3 cm (19")
Brand Image Product code Product Stock Price from
Allied Telesis 10/100TX x 24 ports Managed Fast Ethernet Layer 2+ Switch L2+ 1U Allied Telesis 10/100TX x 24 ports Managed Fast Ethernet Layer 2+ Switch L2+ 1U
(show image)
AT-8524M 10/100TX x 24 ports Managed Fast Ethernet Layer 2+ Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)