Adidas CG4035 3713 athletic shoes Female Green, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2420
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points Adidas CG4035 3713 athletic shoes Female Green, White:
  • - Runner type: Stability shoes offer support and premium cushioning
  • - Dual-density Boost cushioning on the medial side provides Energized Stability for a smooth, responsive ride
  • - Engineered mesh upper is a lightweight, breathable second skin providing a supportive, comfortable fit; Energy Rail midsole made of Cloudfoam helps to support and guide the foot
  • - Torsion System between the heel and forefoot for a stable ride; Seamless lightweight TPU quarter panels for support with every step
  • - Fitcounter moulded heel counter provides a natural fit that allows optimal movement of the Achilles
  • - Continental™ Rubber outsole for extraordinary traction in wet and dry conditions; Stretchweb rubber outsole flexes underfoot for an energised ride
Long product name Adidas CG4035 3713 athletic shoes Female Green, White:

Women's Running Supernova ST

Short summary description Adidas CG4035 3713 athletic shoes Female Green, White:

Adidas CG4035 3713, Running, Female, Adult, Green, White, Pattern, Lace-up closure

Long summary description Adidas CG4035 3713 athletic shoes Female Green, White:

Adidas CG4035 3713. Activity: Running, Gender: Female, Consumer life stage: Adult. Outsole material: Rubber, Upper material: Mesh

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.