Acer Predator Z271U, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 1 ms, Black
Acer Predator Z271U. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LCD. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black