Acer logo

Acer Xeon 5160 processor 3 GHz 4 MB L2

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84364
Info modified on:
07 Mar 2024, 15:34:52
Long product name Acer Xeon 5160 processor 3 GHz 4 MB L2:

Xeon 5160

Acer Xeon 5160 processor 3 GHz 4 MB L2:

The Dual-Core Intel Xeon processor 5100 series is ideal for intense computing environments, 32-bit and 64-bit business-critical applications and high-end workstations.

Short summary description Acer Xeon 5160 processor 3 GHz 4 MB L2:

Acer Xeon 5160, Intel® Xeon® 5000 Sequence, LGA 771 (Socket J), 65 nm, 3 GHz, Server/workstation, 4 MB

Long summary description Acer Xeon 5160 processor 3 GHz 4 MB L2:

Acer Xeon 5160. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 771 (Socket J), Processor lithography: 65 nm. Market segment: Server

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.