location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire AV16-51PT-74NR Intel Core Ultra 7 155U Laptop 40,6 cm (16") Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Vero
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AV16-51PT-74NR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.KW9AA.001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195133247016 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 17:35:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire AV16-51PT-74NR Intel Core Ultra 7 155U Laptop 40,6 cm (16") Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home 64-bit
  • - Intel Core Ultra 7 155U (12MB Cache)
  • - 40.6 cm (16") WUXGA 1920 x 1200 IPS Touch
  • - 16GB LPDDR5x-SDRAM & 1000GB SSD
Long product name Acer Aspire AV16-51PT-74NR Intel Core Ultra 7 155U Laptop 40,6 cm (16") Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey :
The long product name of Acer Aspire AV16-51PT-74NR Intel Core Ultra 7 155U Laptop 40,6 cm (16") Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core Ultra 7 155U (12MB Cache), 16GB LPDDR5x-SDRAM, 1000GB SSD, 40.6 cm (16") WUXGA 1920 x 1200 IPS Touch, Intel Graphics, LAN, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
Acer Aspire AV16-51PT-74NR Intel Core Ultra 7 155U Laptop 40,6 cm (16") Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
The official description of Acer Aspire AV16-51PT-74NR Intel Core Ultra 7 155U Laptop 40,6 cm (16") Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Committed to carbon neutrality throughout its lifecycle1 and featuring a chassis made from a blend of more than 60% recycled plastic, Aspire Vero 16 is more than just a laptop, it’s a bold step forward to Rethink, Reimagine, and Revolutionize our perspective on technology.

Yes, Those R and E Keys are Backwards
It’s not a defect. It's a reminder that even in the digital age, your device still echoes a commitment to sustainability. With a paint and VOC-free surface, and a touchpad crafted from reclaimed ocean-bound plastic, Aspire Vero seamlessly blends design and eco-conscious innovation.

Post-Consumer Recycled
PCR plastics are the result of transforming consumer-used plastics into fresh, innovative materials. Aspire Vero 16 achieved an eco-milestone by utilizing over 60% PCR plastics—more than double the content of the original 2021 Vero.

Committed to Carbon Neutrality
Aspire Vero 16 will remain carbon neutral throughout its lifecycle1 by having its calculated carbon footprint offset. Make a positive impact that contributes to your sustainability goals and choose a device that stands For Planet Earth.

Rustic Charm, Modern Allure
Aspire Vero 16’s facade embodies a naturally soothing aesthetic. Free from mica additives, its surface is smooth, yet celebrates imperfections with a warm cement-inspired finish that stands out in any crowd.

100% Recyclable Packaging
Unbox sustainably with eco-friendly packaging that’s 100% recyclable. Made from recycled cardboard, molded pulp, and printed with environmentally friendly inks on FSC-certified paper. A mindful choice for the planet, from box to device.

Minimize Your Impact
When the time comes, minimize your environmental impact with a future-forward upgrade and easily open up the chassis yourself with a standard screwdriver—and when Aspire Vero 16 finally reaches the end of its lifecycle—recycle it through Acer’s network of local partners.

Eco-Innovation Without Compromise
Choosing an eco-conscious device like Aspire Vero 16 doesn’t mean sacrificing performance. With the power-efficient Intel® Core™ Ultra 7 processor2 featuring Intel® AI Boost, you can dive into your tasks with absolute confidence.

Copilot in Windows
Do more, quicker than ever across multiple applications with the centralized generative AI assistance of Copilot in Windows 11.3 Accessible at the touch of a button with the Copilot key.

Acer PurifiedView™
Powered by Intel® AI Boost—experience automatic framing, advanced background blur, and gaze correction for AI-enhanced video calls, while Acer TNR steps in for sharper images in low light.

Acer PurifiedVoice™ AI Noise Reduction
Utilizing AI algorithms to identify and suppress unwanted background noise, Acer PurifiedVoice™ delivers clear, distraction-free audio for more engaging communication experiences.

Looking Sharp
Aspire Vero’s brilliant 16” display comes in a 16:10 aspect ratio with thin bezels that boast an increased screen-to-body ratio and covers 100% of the sRGB color space. Available in touch4 or non-touch display configurations for an exceptional visual experience.

Personalized for Your Lifestyle
Experience Intel® Evo™ Edition and the freedom of up to 10.5 hours of battery life5 on a single charge—power up in a flash with the convenience of USB-C fast charging. Aspire Vero 16 also comes with MIL-STD-810H military-grade durability and USB-C fast charging so you can power up in a flash.

The Ultimate Premium PC Experience
Intel® Evo™ Edition laptops are designed to give you superior performance, responsiveness, and battery life for the ultimate premium PC experience.6

Seamless Interaction Across Multiple Devices
Intel® Unison™ brings all your devices together to create one integrated experience—with new features like Swift Connect, extended screen, universal control, and much more.

Green But Mean
Aspire Vero 16’s more than 60% PCR chassis is ultra-durable and is tested to MIL-STD-810H standards, making it tough on wear and tear, yet gentle on the planet.

The Connectivity
Stream, share, and work effortlessly wherever you venture with Wi-Fi 7 compatibility7, Bluetooth LE Audio, HDMI 2.1, and dual USB Type-C (Thunderbolt 4 / USB 4) ports.

Streamlined Collaboration
A 1440p QHD webcam with privacy shutter and a 15% thinner8 profile helps enhance your on-the-go collaboration. Plus, manage your AI-assisted collaboration tools and more with the user-friendly AcerSense™ app.

Streamlined Collaboration
A 1440p QHD webcam with privacy shutter and a 15% thinner8 profile helps enhance your on-the-go collaboration. Plus, manage your AI-assisted collaboration tools and more with the user-friendly AcerSense™ app.

Short summary description Acer Aspire AV16-51PT-74NR Intel Core Ultra 7 155U Laptop 40,6 cm (16") Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
This short summary of the Acer Aspire AV16-51PT-74NR Intel Core Ultra 7 155U Laptop 40,6 cm (16") Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire AV16-51PT-74NR, Intel Core Ultra 7, 40,6 cm (16"), 1920 x 1200 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description Acer Aspire AV16-51PT-74NR Intel Core Ultra 7 155U Laptop 40,6 cm (16") Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
This is an auto-generated long summary of Acer Aspire AV16-51PT-74NR Intel Core Ultra 7 155U Laptop 40,6 cm (16") Touchscreen WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey based on the first three specs of the first five spec groups.

Acer Aspire AV16-51PT-74NR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 155U. Display diagonal: 40,6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Home. Product colour: Grey

Design
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Display
Display diagonal *
40,6 cm (16")
Display resolution *
1920 x 1200 pixels
Touchscreen *
Yes
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel® Core™ Ultra (Series 1)
Processor model *
155U
Processor cores
12
Processor threads
14
Processor boost frequency
4,8 GHz
Performance cores
2
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
4,8 GHz
Efficient-core Max Turbo Frequency
3,8 GHz
Low Power Efficient-core Max Turbo Frequency
2,1 GHz
Performance-core base frequency
1,7 GHz
Efficient-core base frequency
1,2 GHz
Low Power Efficient-core Base Frequency
700 MHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
15 W
Maximum turbo power
57 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Maximum frequency NPU
1,4 GHz
Sparsity support
Yes
Windows Studio effects support
Yes
AI datatype support on NPU
FP16, FP32, Int8
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5x-SDRAM
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total kapasitas SSD
1 TB
Number of SSDs installed
1
Solid-state drive capacity
1 TB
Storage
Solid-state drive interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Graphics
On-board graphics card model *
Intel Graphics
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller manufacturer
Killer
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
65 Wh
Power
AC adapter power
65 W
Security
Fingerprint reader
Yes
Weight & dimensions
Width
359,5 mm
Depth
247 mm
Height
16,6 mm
Weight *
1,8 kg
Packaging content
Cables included
AC