Acer logo

Acer Aspire 3 A315-51-57Z4 Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") Full HD 6 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home English Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42015
Info modified on:
29 Jan 2025, 18:50:06
Short summary description Acer Aspire 3 A315-51-57Z4 Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") Full HD 6 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home English Black:

Acer Aspire 3 A315-51-57Z4, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 6 GB, 1 TB

Long summary description Acer Aspire 3 A315-51-57Z4 Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") Full HD 6 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home English Black:

Acer Aspire 3 A315-51-57Z4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.