location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer 210W P-VIP projector lamp

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
210W P-VIP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC.JKY11.001 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 May 2023 13:36:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer 210W P-VIP projector lamp :
The long product name of Acer 210W P-VIP projector lamp. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

210W Osram P-VIP Projector lamp for H7550BD/H7550ST
More>>>
Acer 210W P-VIP projector lamp:
The official description of Acer 210W P-VIP projector lamp as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Acer manufacturer original projector lamp is designed to replace the original Acer projector lamp included with the projector. This projector lamp is user-replaceable and comes with a 90-day warranty.

Short summary description Acer 210W P-VIP projector lamp:
This short summary of the Acer 210W P-VIP projector lamp data-sheet is auto-generated and uses the product title and the first six key specs.

Acer 210W P-VIP, P-VIP, 210 W, Acer, H7550BD/H7550ST

Long summary description Acer 210W P-VIP projector lamp:
This is an auto-generated long summary of Acer 210W P-VIP projector lamp based on the first three specs of the first five spec groups.

Acer 210W P-VIP. Lamp type: P-VIP, Bulb power: 210 W, Brand compatibility: Acer, Compatibility: H7550BD/H7550ST

Features
Brand compatibility *
Acer
Compatibility *
H7550BD/H7550ST
Bulb power *
210 W
Features
Lamp type
P-VIP
Bulb manufacturer
OSRAM
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
Nederland 2 distributor(s)
France 1 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)