location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 9813WKMi Intel® Core™2 Duo T5500 51 cm (20.1") 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7600 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 9813WKMi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.AF60X.037
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 9813WKMi Intel® Core™2 Duo T5500 51 cm (20.1") 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7600 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T5500 1,66 GHz
  • - 51 cm (20.1") 1680 x 1050 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 120 GB DVD Super Multi DL
  • - NVIDIA® GeForce® Go 7600
  • - Bluetooth 2.0+EDR
  • - 1,5 h
  • - Windows Vista Home Premium
Long product name Acer Aspire 9813WKMi Intel® Core™2 Duo T5500 51 cm (20.1") 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7600 Windows Vista Home Premium :
The long product name of Acer Aspire 9813WKMi Intel® Core™2 Duo T5500 51 cm (20.1") 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7600 Windows Vista Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Legitieme Windows Vista™ Home Premium, Intel® Core™2 Duo processor T5500, 20TFT WSXGA+ CrystalBrite, 1024MB DDR II RAM (1x 1024), 120GB HDD (5400rpm SATA), Super Multi DVD-RW Double Layer (slot), 8-cell LiIon, 56K modem, Gigabit & Wireless Lan 802.11a/b/g, 256MB/512MB TC Nvidia GeForce 7600, IEEE -1394, S-video, FIR, 5-in-1 card reader, TV Tuner, 1.3MP Orbicam, AZB
More>>>
Acer Aspire 9813WKMi Intel® Core™2 Duo T5500 51 cm (20.1") 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7600 Windows Vista Home Premium:
The official description of Acer Aspire 9813WKMi Intel® Core™2 Duo T5500 51 cm (20.1") 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7600 Windows Vista Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Aspire 9810 is the ultimate multipurpose home entertainment solution, powered by the latest 64bits Intel® Centrino® 2 Duo mobile technology and complete with full wired and wireless connectivity. The Aspire 9810 also features a built-in 1.3 megapixel video camera, optional TV tuner, and a simply stunning 20" Wide CrystalBrite display for a digital experience so intense, you won’t believe your eyes.

Short summary description Acer Aspire 9813WKMi Intel® Core™2 Duo T5500 51 cm (20.1") 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7600 Windows Vista Home Premium:
This short summary of the Acer Aspire 9813WKMi Intel® Core™2 Duo T5500 51 cm (20.1") 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7600 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 9813WKMi, Intel® Core™2 Duo, 1,66 GHz, 51 cm (20.1"), 1680 x 1050 pixels, 1 GB, 120 GB

Long summary description Acer Aspire 9813WKMi Intel® Core™2 Duo T5500 51 cm (20.1") 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7600 Windows Vista Home Premium:
This is an auto-generated long summary of Acer Aspire 9813WKMi Intel® Core™2 Duo T5500 51 cm (20.1") 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7600 Windows Vista Home Premium based on the first three specs of the first five spec groups.

Acer Aspire 9813WKMi. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1,66 GHz. Display diagonal: 51 cm (20.1"), Display resolution: 1680 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® Go 7600. Operating system installed: Windows Vista Home Premium. Weight: 7,8 kg

Display
Display diagonal *
51 cm (20.1")
Display resolution *
1680 x 1050 pixels
Native aspect ratio
16:10
Display brightness
200 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T5500
Processor cores
2
Processor threads
2
Processor frequency *
1,66 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T5000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
B2
Thermal Design Power (TDP)
34 W
Tjunction
100 °C
Processor core voltage (AC)
1.0375 - 1.30 V
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
120 GB
Hard drive interface
SATA
Hard drive speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Graphics
Discrete graphics card model *
NVIDIA® GeForce® Go 7600
Discrete graphics card *
Yes
Maximum graphics card memory
0,5 GB
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Camera
Front camera
Yes
Front camera resolution (numeric)
1,3 MP
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Jenis lubang pengisian
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Parallel ports quantity
1
Serial ports quantity
1
Performance
Motherboard chipset
Intel® 945PM Express
Keyboard
Keyboard function keys
12
Pointing device
Touchpad
Keyboard
Keyboard layout
AZERTY
Software
Operating system installed *
Windows Vista Home Premium
Bundled software
Acer Empowering Technology (Acer eNet / ePower / ePresentation / eDataSecurity / eLock / eRecovery / eSettings /ePerformance Management), Acer GridVista, Acer Arcade, Acer Launch Manager, Norton AntiVirus (trial), Adobe Reader, CyberLink PowerProducer, NTI CD Maker
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27253
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery life (max)
1,5 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
475 mm
Depth
352 mm
Height
62 mm
Weight *
7,8 kg
Other features
Wireless technology
IEEE 802.11a/b/g, Bluetooth
Infrared data port
Yes
Dimensions (WxDxH)
475 x 352 x 62 mm
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
Yes
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:42:34
Uk has collected 4 expert reviews for Acer Aspire 9813WKMi Intel® Core™2 Duo T5500 51 cm (20.1") 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7600 Windows Vista Home Premium and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
pcauthority.com.au
Updated:
2014-07-01 03:42:34
Almost everything about the monstrous Acer makes it an ideal notebook to replace your desktop PC. For a start, the 20.1in screen is probably larger than your existing PC’s, while the inclusion of a hybrid TV tuner and a Media Center remote contr...
67%
pcadvisor.co.uk
Updated:
2014-07-01 03:42:34
Weighing in at a whopping 7.8kg, the Acer Aspire is a beast of a laptop. Fortunately, its intended as a desktop replacement rather than a portable system. See our Laptop Advisor website for expert reviews of today’s best laptops, plus read our esse...
Bottom line Ignoring its bulk, the Acer offers a wealth of features such as a webcam, VoIP phone, TV tuner, remote and high-quality graphics and audio. This isnt a portable option, but it is an ideal and reasonably priced laptop for multimedia and gaming. Zoe Mu...
80%