Acer logo

Acer Aspire 1671WLM 39,1 cm (15.4") 0,5 GB 60 GB AMD Radeon 9700

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50769
Info modified on:
07 Mar 2024, 15:34:52
Long product name Acer Aspire 1671WLM 39,1 cm (15.4") 0,5 GB 60 GB AMD Radeon 9700:

ASPIRE 1671WLM P4-2.8G 60GB 512MB 15.4IN DUALDVD-RW XPH IN (P4)

Acer Aspire 1671WLM 39,1 cm (15.4") 0,5 GB 60 GB AMD Radeon 9700:

The Acer Aspire 1670 series has been designed to provide proven solutions to the growing business needs of employees from small and medium companies, and to offer a complete multimedia workplace to assist self-employed professionals in defining objectives and achieving outbound success. It is also been developed to allow users to enjoy its advanced digital audio and widescreen video capabilities for thrilling entertainment back at home. With full desktop power, advanced DVD capabilities, rapid Internet access and a host of home entertainment features the Aspire 1670 provides an impressive entertainment package in a fraction of the space of traditional PCs.

Short summary description Acer Aspire 1671WLM 39,1 cm (15.4") 0,5 GB 60 GB AMD Radeon 9700:

Acer Aspire 1671WLM, 2,8 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 0,5 GB, 60 GB

Long summary description Acer Aspire 1671WLM 39,1 cm (15.4") 0,5 GB 60 GB AMD Radeon 9700:

Acer Aspire 1671WLM. Processor frequency: 2,8 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0,5 GB. Total storage capacity: 60 GB. Discrete graphics card model: AMD Radeon 9700. Weight: 3,4 kg

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.