location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer A221HQbd computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A221HQbd
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.WA1HE.008
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer A221HQbd computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54,6 cm (21.5")
  • - Full HD 1920 x 1080 pixels
  • - 5 ms 250 cd/m²
More>>>
Short summary description Acer A221HQbd computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This short summary of the Acer A221HQbd computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer A221HQbd, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description Acer A221HQbd computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Acer A221HQbd computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Acer A221HQbd. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
54,6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Contrast ratio (dynamic)
50000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0,248 x 0,248 mm
Horizontal scan range
30 - 80 kHz
Vertical scan range
55 - 75 Hz
Multimedia
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
No
Tilt angle range
-5 - 15°
LED indicators
Stand-by
Weight & dimensions
Width (without stand)
511,3 mm
Depth (without stand)
199,4 mm
Height (without stand)
370 mm
Weight (without stand)
3,5 kg
Other features
TV tuner integrated
No
Display viewable area (HxV)
476 x 268 mm