AccessPRO logo

AccessPRO TVPRO-400-MB intercom system accessory Display

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3315
Info modified on:
14 Mar 2024, 17:59:07
Bullet Points AccessPRO TVPRO-400-MB intercom system accessory Display:
  • - Slim and compact design
  • - Digital LCD Color Monitor, 4.3"
  • - Icons and touch buttons
  • - OSD function
  • - Communication with the visitor and door opening
  • - Power: 110 Vac
  • - Dimensions: 21 x 22.2 x 5.7 cm ( 210 x 222 x 57 mm)
  • - Weight: 2.64 lbs (1.2 kg)
Long product name AccessPRO TVPRO-400-MB intercom system accessory Display:

Color 4.3" Monitor for TVPRO - Black

Short summary description AccessPRO TVPRO-400-MB intercom system accessory Display:

AccessPRO TVPRO-400-MB, Display, Black, AccessPRO, Surface, LCD, TVPRO

Long summary description AccessPRO TVPRO-400-MB intercom system accessory Display:

AccessPRO TVPRO-400-MB. Product type: Display, Product colour: Black, Brand compatibility: AccessPRO. Width: 210 mm, Depth: 57 mm, Height: 222 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.