Siemens ER9A6SD70D hob Black Built-in Gas 5 zone(s)

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
27784
Info modified on:
10 Nov 2021, 17:43:00
Short summary description Siemens ER9A6SD70D hob Black Built-in Gas 5 zone(s):
Siemens ER9A6SD70D, Black, Built-in, Gas, Glass-ceramic, 5 zone(s), 5 zone(s)
Long summary description Siemens ER9A6SD70D hob Black Built-in Gas 5 zone(s):
Siemens ER9A6SD70D. Product colour: Black, Appliance placement: Built-in, Hob type: Gas. Simmer cooking zone: 1100 W, Regular cooking zone: 1900 W, Large cooking zone: 2800 W. Control type: Rotary, Touch, Control position: Top front. Connected load (electric): 2 W, Connected load (gas): 13700 W, AC input voltage: 220-240 V. Width: 912 mm, Depth: 520 mm, Height: 45 mm