Samsung Slim UM10, Silver mouse USB Type-A Optical 800 DPI

Brand:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
42700
Info modified on:
24 Feb 2023, 14:16:53
Short summary description Samsung Slim UM10, Silver mouse USB Type-A Optical 800 DPI:
Samsung Slim Mouse UM10, Silver, Optical, USB Type-A, 800 DPI, Silver
Long summary description Samsung Slim UM10, Silver mouse USB Type-A Optical 800 DPI:
Samsung Slim Mouse UM10, Silver. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons quantity: 1. Product colour: Silver