Samsung MC35J8055KT microwave Black, Stainless steel Countertop 35 L 900 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
84426
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung MC35J8055KT microwave Black, Stainless steel Countertop 35 L 900 W:
Samsung MC35J8055KT, Countertop, 35 L, 900 W, Built-in display, LED, Rotary, Touch
Long summary description Samsung MC35J8055KT microwave Black, Stainless steel Countertop 35 L 900 W:
Samsung MC35J8055KT. Appliance placement: Countertop, Interior capacity: 35 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Rotary, Touch, Product colour: Black, Stainless steel