MSI Gaming GL65 10SFR-622XPL Leopard Intel® Core™ i7 i7-10750H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX 2070 Wi-Fi 6 (802.11ax) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
15820
Info modified on:
23 Jan 2025, 19:22:38
Short summary description MSI Gaming GL65 10SFR-622XPL Leopard Intel® Core™ i7 i7-10750H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX 2070 Wi-Fi 6 (802.11ax) Black:
MSI Gaming GL65 10SFR-622XPL Leopard, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB
Long summary description MSI Gaming GL65 10SFR-622XPL Leopard Intel® Core™ i7 i7-10750H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX 2070 Wi-Fi 6 (802.11ax) Black:
MSI Gaming GL65 10SFR-622XPL Leopard. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10750H, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA® GeForce RTX 2070. Product colour: Black