Logitech Brio Clip Mount Black Plastic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
92947
Info modified on:
23 Jan 2024, 11:19:19
Short summary description Logitech Brio Clip Mount Black Plastic:
Logitech Brio Clip, Mount, Black, Plastic, 1 pc(s), 36 mm, 63 mm
Long summary description Logitech Brio Clip Mount Black Plastic:
Logitech Brio Clip. Product type: Mount, Product colour: Black, Material: Plastic. Width: 36 mm, Depth: 63 mm, Height: 19 mm