LG 24GM79G-B computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black

https://images.icecat.biz/img/gallery/38104515_6944976672.jpg
Brand:
Product name:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
34479
Info modified on:
05 Mar 2025, 09:42:07
Short summary description LG 24GM79G-B computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:

LG 24GM79G-B, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description LG 24GM79G-B computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:

LG 24GM79G-B. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Embed the product datasheet into your content.