Lenovo ThinkBook 16 Intel Core Ultra 7 155H Laptop 40,6 cm (16") WUXGA 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Grey

https://images.icecat.biz/img/gallery/90f166c5dbdff617860c9afc037eb14f98f2c597.jpg
Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
6947
Info modified on:
03 Oct 2024, 10:26:49
Long product name Lenovo ThinkBook 16 Intel Core Ultra 7 155H Laptop 40,6 cm (16") WUXGA 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Grey:

Intel Core Ultra 7 155H (24MB Cache), 32GB LPDDR5-SDRAM, 1000GB SSD, 40.6 cm (16") WUXGA 1920 x 1200 IPS, Intel Arc Graphics, LAN, WLAN, Webcam, No OS

Lenovo ThinkBook 16 Intel Core Ultra 7 155H Laptop 40,6 cm (16") WUXGA 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Grey:

Power Up your Productive Edge
The Lenovo ThinkBook 16 Gen 7 is ideal for SMB owners, power users, and professionals on the go. Powered by Intel® Core™ Ultra processors, this 16″ laptop taps into unmatched AI-assisted productivity and allows you to handle everything from data analysis to content creation with ease. Plus, enjoy optimized performance with dedicated AI engines, including the low-power neural processing unit (NPU) that enables you to do more, unplugged. Choose the Intel Evo™ Edition for instant wake, fast charging, extended battery life, and superior responsiveness.

Fast Access, Full Protection
Equipped with advanced security features, the ThinkBook 16 Gen 7 laptop offers comprehensive data-device protection. Its optional match-on-chip fingerprint reader integrated on the power button allows secure login and instantaneous bootup, while its Trusted Platform Module (TPM) encrypts crucial data. Plus, it comes with a Kensington Nano Security Slot™ that provides defense against physical theft. And, for extra privacy, there is a webcam privacy shutter that can be toggled off for convenience.

Empower your Work Lifestyle
The ThinkBook 16 Gen 7 laptop offers a great flexibility to workers on the go. It’s sleek, portable, and easy to carry along while you tackle your work from any nook and corner. And, it comes with a wide selection of ports that enable quick file transfers, easy device pairing, and smooth screen sharing. What’s more, AI-driven connectivity and noise-canceling features ensure lag-free online collaborations with suppressed dynamic noises. And, the superb sound quality from Dolby Audio™ enriches sound with outstanding depth and clarity.

More Colours, More Visual Clarity
Enjoy brilliant colors and contrasts on the massive 16″ ThinkBook 16 Gen 7 laptop. It provides ample screen real estate and comes with diverse display options for high-definition content where every pixel counts to an enhanced visual experience. The integrated Intel® graphics pushes your creativity to the next-level for advanced creation with accurate color precision. The best part—this laptop comes with TÜV Eyesafe® certification, regardless of the display choices, ensuring protection against eye strain when you put in long hours.

Feel the Difference, Make a Difference
Alongside powerful performance, the Lenovo ThinkBook 16 Gen 7 laptop emphasises superior user comfort. It features a redesigned keyboard layout with keys well-spaced and aligned for swift and precise typing—offering an ergonomic experience that’s pleasant to the touch. Plus, it’s engineered to protect against accidental liquid spills to prevent crashes and ensure consistent performance. Feel proud to know that it is energy efficient as shown by its ENERGY STAR® 8.0 and EPEAT® Gold certifications and its keycaps use 50% recycled post consumer content (PCC) plastic.

Strength & Stability that Lasts Long
We use the US Department of Defense's MIL-STD 810H to create a balance of reliability and durability for ThinkBook laptops. Meeting or exceeding 12 standards, 26 procedures, and 200+ quality checks ensure that these devices run in extreme conditions, including harsh variables like Arctic wilderness, desert dust storms, extreme temps, pressure, humidity, vibration, and more.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkBook 16 Intel Core Ultra 7 155H Laptop 40,6 cm (16") WUXGA 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Grey:

Lenovo ThinkBook 16, Intel Core Ultra 7, 40,6 cm (16"), 1920 x 1200 pixels, 32 GB, 1 TB, Grey

Long summary description Lenovo ThinkBook 16 Intel Core Ultra 7 155H Laptop 40,6 cm (16") WUXGA 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Grey:

Lenovo ThinkBook 16. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 155H. Display diagonal: 40,6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Product colour: Grey. Weight: 1,7 kg

Bullet Points Lenovo ThinkBook 16 Intel Core Ultra 7 155H Laptop 40,6 cm (16") WUXGA 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Grey:
  • - No OS
  • - Intel Core Ultra 7 155H (24MB Cache)
  • - 40.6 cm (16") WUXGA 1920 x 1200 IPS
  • - 32GB (5600MHz) LPDDR5-SDRAM (2 x 16) & 1000GB SSD
Warranty:
1-year, Courier or Carry-in + 3Y Courier/Carry-in upgrade from 1Y Courier/Carry-in WHB (CPN)
Embed the product datasheet into your content.