HP 39.62 cm (15.6") Signature Slim Topload Case 39,6 cm (15.6") Briefcase Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
131492
Info modified on:
14 Jun 2024, 17:45:53
Short summary description HP 39.62 cm (15.6") Signature Slim Topload Case 39,6 cm (15.6") Briefcase Grey:
HP 39.62 cm (15.6") Signature Slim Topload Case, Briefcase, 39,6 cm (15.6"), Shoulder strap, 470 g
Long summary description HP 39.62 cm (15.6") Signature Slim Topload Case 39,6 cm (15.6") Briefcase Grey:
HP 39.62 cm (15.6") Signature Slim Topload Case. Case type: Briefcase, Maximum screen size: 39,6 cm (15.6"), Carrying handle(s), Shoulder strap. Weight: 470 g. Surface coloration: Monochromatic