HP NVIDIA Tesla K10 8 GB GDDR5

https://images.icecat.biz/img/norm/high/8986028-HP.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
81181
Info modified on:
02 Sept 2024, 20:30:26
Short summary description HP NVIDIA Tesla K10 8 GB GDDR5:

HP NVIDIA Tesla K10, Tesla K10, 8 GB, GDDR5, PCI Express x16

Long summary description HP NVIDIA Tesla K10 8 GB GDDR5:

HP NVIDIA Tesla K10. Graphics processor family: NVIDIA, Graphics processor: Tesla K10. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5. Interface type: PCI Express x16. Cooling type: Passive

Embed the product datasheet into your content.