GIGABYTE GAMING GV-N207SGAMING OC-8GD graphics card NVIDIA GeForce RTX 2070 SUPER 8 GB GDDR6

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
52708
Info modified on:
19 Mar 2025, 16:16:35
Short summary description GIGABYTE GAMING GV-N207SGAMING OC-8GD graphics card NVIDIA GeForce RTX 2070 SUPER 8 GB GDDR6:
GIGABYTE GAMING GV-N207SGAMING OC-8GD, GeForce RTX 2070 SUPER, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0
Long summary description GIGABYTE GAMING GV-N207SGAMING OC-8GD graphics card NVIDIA GeForce RTX 2070 SUPER 8 GB GDDR6:
GIGABYTE GAMING GV-N207SGAMING OC-8GD. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 2070 SUPER, Processor frequency: 1815 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit, Memory clock speed: 14000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 3 fan(s), Illumination colour: Blue, Green, Red