DELL Latitude E5420 Intel® Core™ i5 i5-2410M Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
50839
Info modified on:
23 Jan 2025, 19:13:07
Short summary description DELL Latitude E5420 Intel® Core™ i5 i5-2410M Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
DELL Latitude E5420, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB
Long summary description DELL Latitude E5420 Intel® Core™ i5 i5-2410M Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
DELL Latitude E5420. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black