Chicco Easy Relax baby rocker/bouncer Green

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
21120
Info modified on:
14 Mar 2024, 17:22:31
Short summary description Chicco Easy Relax baby rocker/bouncer Green:
Chicco Easy Relax, Foldable, Green
Long summary description Chicco Easy Relax baby rocker/bouncer Green:
Chicco Easy Relax. Maximum baby weight: 9 kg, Product colour: Green, Recommended age (max): 72 month(s). Width: 450 mm, Depth: 620 mm, Height: 600 mm