CDA EVP121 Stainless steel 503 m³/h

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
11588
Info modified on:
29 Nov 2024, 15:54:31
Short summary description CDA EVP121 Stainless steel 503 m³/h:
CDA EVP121, 503 m³/h, Ducted/Recirculating, 62 dB, Stainless steel, Touch, Aluminium
Long summary description CDA EVP121 Stainless steel 503 m³/h:
CDA EVP121. Maximum extraction power: 503 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 62 dB. Product colour: Stainless steel, Control type: Touch. Grease filter type: Aluminium. Bulb power: 20 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Connected load: 290 W