AOC 70 Series E2470SWDA LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
247319
Info modified on:
21 Jun 2024, 03:08:23
Short summary description AOC 70 Series E2470SWDA LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:
AOC 70 Series E2470SWDA, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Long summary description AOC 70 Series E2470SWDA LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:
AOC 70 Series E2470SWDA. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black