Acer K2 K272HL LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
68576
Info modified on:
14 Mar 2025, 19:44:34
Short summary description Acer K2 K272HL LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:
Acer K2 K272HL, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black
Long summary description Acer K2 K272HL LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:
Acer K2 K272HL. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black