Acer Aspire 7750G-2418G75Mnbb Intel® Core™ i5 i5-2410M 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 750 GB AMD Radeon HD 6650M Windows 7 Home Premium Blue

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
54169
Info modified on:
25 Jan 2025, 22:15:12
Short summary description Acer Aspire 7750G-2418G75Mnbb Intel® Core™ i5 i5-2410M 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 750 GB AMD Radeon HD 6650M Windows 7 Home Premium Blue:
Acer Aspire 7750G-2418G75Mnbb, Intel® Core™ i5, 2,3 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 750 GB
Long summary description Acer Aspire 7750G-2418G75Mnbb Intel® Core™ i5 i5-2410M 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 750 GB AMD Radeon HD 6650M Windows 7 Home Premium Blue:
Acer Aspire 7750G-2418G75Mnbb. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6650M. Operating system installed: Windows 7 Home Premium. Product colour: Blue. Weight: 3,3 kg