
Acer eMachines eM350 Intel Atom® N450 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows 7 Starter Black
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
37427
Info modified on:
28 Jan 2025, 10:29:39
Short summary description Acer eMachines eM350 Intel Atom® N450 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows 7 Starter Black:
Acer eMachines eM350, Intel Atom®, 1,66 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 1 GB, 160 GB
Long summary description Acer eMachines eM350 Intel Atom® N450 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows 7 Starter Black:
Acer eMachines eM350. Product type: Netbook. Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1,66 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1,1 kg