Acer Intel Core2 Duo P9600 processor 2,66 GHz 6 MB L2

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
43284
Info modified on:
03 Jun 2022, 22:08:05
Short summary description Acer Intel Core2 Duo P9600 processor 2,66 GHz 6 MB L2:
Acer Intel Core2 Duo P9600, Intel® Core™2 Duo, Socket 478, 45 nm, P9600, 2,66 GHz, 64-bit
Long summary description Acer Intel Core2 Duo P9600 processor 2,66 GHz 6 MB L2:
Acer Intel Core2 Duo P9600. Processor family: Intel® Core™2 Duo, Processor socket: Socket 478, Processor lithography: 45 nm. Market segment: Mobile, Number of Processing Die Transistors: 410 M, Processing Die size: 107 mm². Processor package size: 35 mm. Intel® Virtualization Technology (Intel® VT): VT-x