location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra LI4278 Handheld bar code reader 1D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LI4278
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LI4278-PRBU2100AWR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8596375060739
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2024 10:32:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zebra LI4278 Handheld bar code reader 1D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld bar code reader Black
  • - Scanner type: 1D
  • - Code 11, Code 128, Code 32, Code 39, Code 93, EAN-13, EAN-8, GS1 DataBar Expanded, Industrial 2 of 5, U.P.C.
  • - Wireless Standard interfaces: Keyboard wedge, RS-232, USB
  • - Power source type: Battery
More>>>
Short summary description Zebra LI4278 Handheld bar code reader 1D Black:
This short summary of the Zebra LI4278 Handheld bar code reader 1D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra LI4278, Handheld bar code reader, 1D, Code 11, Code 128, Code 32, Code 39, Code 93, EAN-13, EAN-8, GS1 DataBar Expanded, Industrial 2 of..., 547 reads/s, 0 - 108000 lx, 617 nm

Long summary description Zebra LI4278 Handheld bar code reader 1D Black:
This is an auto-generated long summary of Zebra LI4278 Handheld bar code reader 1D Black based on the first three specs of the first five spec groups.

Zebra LI4278. Type: Handheld bar code reader, Scanner type: 1D, Linear (1D) barcodes supported: Code 11, Code 128, Code 32, Code 39, Code 93, EAN-13, EAN-8, GS1 DataBar Expanded, Industrial 2 of.... Connectivity technology: Wireless, Standard interfaces: Keyboard wedge, RS-232, USB, Bluetooth version: 2.1+EDR. Product color: Black, Certification: FCC, ICES, IEC, RoHS, EN, UL. Power source type: Battery. Weight: 224 g, Width: 70 mm, Depth: 186 mm

Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)