location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra 110PAX4 LH label printer Thermal transfer 203 x 203 DPI 305 mm/sec Wired Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
110PAX4 LH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
112EL0E-00502
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zebra 110PAX4 LH label printer Thermal transfer 203 x 203 DPI 305 mm/sec Wired Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal transfer
  • - 203 x 203 DPI
  • - Print speed: 305 mm/sec
  • - Built-in barcodes: 1D, 2D, CODABAR (NW-7), Code 128 (A/B/C), Code 39, Code 49, Code 93, EAN128, EAN13, EAN8, Industrial 2/5, Interleaved 2/5, PDF417, POSTNET, QR Code, TLC39, UPC-A
  • - Connectivity technology: Wired
  • - Wi-Fi
  • - 16,3 kg
More>>>
Short summary description Zebra 110PAX4 LH label printer Thermal transfer 203 x 203 DPI 305 mm/sec Wired Wi-Fi:
This short summary of the Zebra 110PAX4 LH label printer Thermal transfer 203 x 203 DPI 305 mm/sec Wired Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra 110PAX4 LH, Thermal transfer, 203 x 203 DPI, 305 mm/sec, Wired, Black, Grey

Long summary description Zebra 110PAX4 LH label printer Thermal transfer 203 x 203 DPI 305 mm/sec Wired Wi-Fi:
This is an auto-generated long summary of Zebra 110PAX4 LH label printer Thermal transfer 203 x 203 DPI 305 mm/sec Wired Wi-Fi based on the first three specs of the first five spec groups.

Zebra 110PAX4 LH. Print technology: Thermal transfer, Maximum resolution: 203 x 203 DPI, Print speed: 305 mm/sec. Connectivity technology: Wired. Product color: Black, Grey