Zanussi logo

Zanussi ZGF644IXC gas heater Silver Built-in 4 zone(s)

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14286
Info modified on:
23 Oct 2019, 15:04:49
Short summary description Zanussi ZGF644IXC gas heater Silver Built-in 4 zone(s):

Zanussi ZGF644IXC gas heater, Silver, Built-in, Gas, 4 zone(s), 580 mm, 510 mm

Long summary description Zanussi ZGF644IXC gas heater Silver Built-in 4 zone(s):

Zanussi ZGF644IXC gas heater. Product color: Silver, Appliance placement: Built-in, Hob type: Gas. Width: 580 mm, Depth: 510 mm, Height: 30 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.